Vishay Precision Group Res Thick Film 0705 11K Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray M55342K06B11E0SWB

Description
Res Thick Film 0705 11K Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0705 11K Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 11K Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray - M55342K06B11E0SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 11K Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray
M55342K06B11E0SWB
Res Thick Film 0705 11K Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray M55342K06B11E0SWB
Res Thick Film 0705 11K Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 0705 11K Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
SMD 0.15W Resistor - 52-M55342K06B11E0SWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W Resistor
52-M55342K06B11E0SWB
SMD 0.15W Resistor 52-M55342K06B11E0SWB
Res Thick Film 0705 11K Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B11E0SWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B11E0SWB can be used for catalog matching and distributor lookup.

Res Thick Film 0705 11K Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B11E0SWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B11E0SWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - M55342K06B11E0SWB - 1209233-M55342K06B11E0SWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K06B11E0SWB
1209233-M55342K06B11E0SWB
Chip Resistor - Surface Mount - M55342K06B11E0SWB 1209233-M55342K06B11E0SWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209233-M55342K06B11 E0SWB Length: 2.03 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 11 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 0705 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 1.27 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209233-M55342K06B11E0SWB
Length: 2.03 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 11 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 0705
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 1.27 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now
Resistor,thick Film,11Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 56C9518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,11Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
56C9518
Resistor,thick Film,11Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 56C9518
Resistor,Thick Film,11KOhms,50WV,1+ /-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,11KOhms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number M55342K06B11E0SWB 52-M55342K06B11E0SWB 1209233-M55342K06B11E0SWB 56C9518
Product Name Res Thick Film 0705 11K Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray SMD 0.15W Resistor Chip Resistor - Surface Mount - M55342K06B11E0SWB Resistor,thick Film,11Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0705 0805
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details