Vishay Precision Group Rcwpm-575 113 1% K M55342K06B113Dr Rsl Vishay M55342K06B113DRUL

Description
RCWPM-575 113 1% K M55342K06B113DR RSL
Description
RCWPM-575 113 1% K M55342K06B113DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 113 1% K M55342K06B113Dr Rsl Vishay - 21P2017 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 113 1% K M55342K06B113Dr Rsl Vishay
21P2017
Rcwpm-575 113 1% K M55342K06B113Dr Rsl Vishay 21P2017
RCWPM-575 113 1% K M55342K06B113DR RSL

RCWPM-575 113 1% K M55342K06B113DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2017
Product Name Rcwpm-575 113 1% K M55342K06B113Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers