Vishay Intertechnology, Inc. Res Thin Film 0705 10 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B10J0RWSV

Description
Res Thin Film 0705 10 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 10 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 10 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B10J0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 10 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B10J0RWSV
Res Thin Film 0705 10 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B10J0RWSV
Res Thin Film 0705 10 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 10 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B10J0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B10J0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B10J0RWSV-ND
10 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

10 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B10J0RWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B10J0RWSV
Chip Resistor - Surface Mount M55342K06B10J0RWSV
RES SMD 10 OHM 5% 0.15W 0705

RES SMD 10 OHM 5% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B10J0RWSV 764-M55342K06B10J0RWSV-ND M55342K06B10J0RWSV
Product Name Res Thin Film 0705 10 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 5 to 0.0100 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers