Vishay Intertechnology, Inc. Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B10H0RS2

Description
Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B10H0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B10H0RS2
Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B10H0RS2
Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B10H0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B10H0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B10H0RS2TR-ND
THICK FILM RESISTOR 0705 2%

THICK FILM RESISTOR 0705 2%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B10H0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B10H0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B10H0RS2DKR-ND
THICK FILM RESISTOR 0705 2%

THICK FILM RESISTOR 0705 2%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B10H0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B10H0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B10H0RS2CT-ND
THICK FILM RESISTOR 0705 2%

THICK FILM RESISTOR 0705 2%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B10H0RS2 541-M55342K06B10H0RS2TR-ND
Product Name Res Thin Film 0705 10K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers