Vishay Intertechnology, Inc. Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B10E2RS2

Description
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B10E2RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B10E2RS2
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B10E2RS2
Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B10E2RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B10E2RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B10E2RS2CT-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B10E2RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B10E2RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B10E2RS2DKR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B10E2RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B10E2RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B10E2RS2TR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B10E2RS2 541-M55342K06B10E2RS2CT-ND
Product Name Res Thin Film 0705 10.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers