Vishay Intertechnology, Inc. Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K06B10E0PTSV

Description
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R - M55342K06B10E0PTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
M55342K06B10E0PTSV
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K06B10E0PTSV
Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B10E0PTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B10E0PTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K06B10E0PTSVTR-ND
10 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

10 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B10E0PTSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B10E0PTSV
Chip Resistor - Surface Mount M55342K06B10E0PTSV
RES SMD 10K OHM 1% 0.15W 0705

RES SMD 10K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B10E0PTSV 764-M55342K06B10E0PTSVTR-ND M55342K06B10E0PTSV
Product Name Res Thin Film 0705 10K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details