Vishay Intertechnology, Inc. RES 10 OHM 0.15W 1% 0805 M55342K06B10D0RT5V

Description
RES 10ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 10ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 0.15W 1% 0805 - M55342K06B10D0RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 0.15W 1% 0805
M55342K06B10D0RT5V
RES 10 OHM 0.15W 1% 0805 M55342K06B10D0RT5V
RES 10ohm 0.15W 1% 0805

RES 10ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B10D0RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B10D0RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K06B10D0RT5VTR-ND
10 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

10 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B10D0RT5V 764-M55342K06B10D0RT5VTR-ND
Product Name RES 10 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details