Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B10B0RT0

Description
10 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B10B0RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B10B0RT0TR-ND
Chip Resistor - Surface Mount 764-M55342K06B10B0RT0TR-ND
10 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

10 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD,705,1/10W,10K ,.1%,100PPM,R/.01%,T/R - M55342K06B10B0RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,10K ,.1%,100PPM,R/.01%,T/R
M55342K06B10B0RT0
SMD,705,1/10W,10K ,.1%,100PPM,R/.01%,T/R M55342K06B10B0RT0
SMD,705,1/10W,10K ,.1%,100PPM,R/.01%,T /R

SMD,705,1/10W,10K ,.1%,100PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B10B0RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B10B0RT0
Chip Resistor - Surface Mount M55342K06B10B0RT0
RES SMD 10K OHM 0.1% 0.15W 0705

RES SMD 10K OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K06B10B0RT0TR-ND M55342K06B10B0RT0 M55342K06B10B0RT0
Product Name Chip Resistor - Surface Mount SMD,705,1/10W,10K ,.1%,100PPM,R/.01%,T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details