Vishay Precision Group Rcwpm-575 107 1% K M55342K06B107Dr Rsl Vishay M55342K06B107DRUL

Description
RCWPM-575 107 1% K M55342K06B107DR RSL
Description
RCWPM-575 107 1% K M55342K06B107DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 107 1% K M55342K06B107Dr Rsl Vishay - 21P1949 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 107 1% K M55342K06B107Dr Rsl Vishay
21P1949
Rcwpm-575 107 1% K M55342K06B107Dr Rsl Vishay 21P1949
RCWPM-575 107 1% K M55342K06B107DR RSL

RCWPM-575 107 1% K M55342K06B107DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1949
Product Name Rcwpm-575 107 1% K M55342K06B107Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details