Vishay Intertechnology, Inc. RES 104 OHM 0.15W 0.1% 0805 M55342K06B104ART5

Description
RES 104ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 104ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104 OHM 0.15W 0.1% 0805 - M55342K06B104ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104 OHM 0.15W 0.1% 0805
M55342K06B104ART5
RES 104 OHM 0.15W 0.1% 0805 M55342K06B104ART5
RES 104ohm 0.15W 0.1% 0805

RES 104ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B104ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B104ART5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B104ART5TR-ND
104 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

104 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B104ART5 764-M55342K06B104ART5TR-ND
Product Name RES 104 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 104 ohms 104 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details