Vishay Intertechnology, Inc. RESISTOR-100, 0705, 1% M55342K06B100DR

Description
RESISTOR-100, 0705, 1%
Request a Quote
Description
RESISTOR-100, 0705, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR-100, 0705, 1% - M55342K06B100DR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR-100, 0705, 1%
M55342K06B100DR
RESISTOR-100, 0705, 1% M55342K06B100DR
RESISTOR-100, 0705, 1%

RESISTOR-100, 0705, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B100DR
Product Name RESISTOR-100, 0705, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers