Vishay Intertechnology, Inc. RES 100 OHM 0.15W 1% 0805 M55342K06B100DPT5V

Description
RES 100ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 100ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.15W 1% 0805 - M55342K06B100DPT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.15W 1% 0805
M55342K06B100DPT5V
RES 100 OHM 0.15W 1% 0805 M55342K06B100DPT5V
RES 100ohm 0.15W 1% 0805

RES 100ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B100DPT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B100DPT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K06B100DPT5VTR-ND
100 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B100DPT5V 764-M55342K06B100DPT5VTR-ND
Product Name RES 100 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details