Vishay Intertechnology, Inc. SMD 0.15 W 100000 ohm Resistor M55342K06B100BRT5

Description
RESISTOR, THIN FILM, 0.15 W, 0.1 %, 100 ppm, 100000 ohm, SURFACE MOUNT, 0705, CHIP Product overview: M55342K06B100BRT5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 W, 100000 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B100BRT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.15 W, 0.1 %, 100 ppm, 100000 ohm, SURFACE MOUNT, 0705, CHIP Product overview: M55342K06B100BRT5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 W, 100000 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B100BRT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.15 W 100000 ohm Resistor - 52-M55342K06B100BRT5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15 W 100000 ohm Resistor
52-M55342K06B100BRT5
SMD 0.15 W 100000 ohm Resistor 52-M55342K06B100BRT5
RESISTOR, THIN FILM, 0.15 W, 0.1 %, 100 ppm, 100000 ohm, SURFACE MOUNT, 0705, CHIP Product overview: M55342K06B100BRT5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 W, 100000 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B100BRT5 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.15 W, 0.1 %, 100 ppm, 100000 ohm, SURFACE MOUNT, 0705, CHIP Product overview: M55342K06B100BRT5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 W, 100000 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B100BRT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0705 100K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B100BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 100K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B100BRT5
Res Thin Film 0705 100K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B100BRT5
Res Thin Film 0705 100K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 100K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1010703-M55342K06B100BRT5
Resistors - Chip Resistor - Surface Mount 1010703-M55342K06B100BRT5
Win Source Part Number: 1010703-M55342K06B10 0BRT5 Category: Resistors>Chip Resistor - Surface Mount Series: Military, MIL-PRF-55342, RM0705 Features: Military, Non-Inductive Package: Tape & Reel (TR) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0705 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: M55342K06B100BRT5-ND ,M55342K06B100BRT5-M IL,764-M55342K06B100 BRT5TR Base Product Number: M55342 RoHS Status: RoHS non-compliant

Win Source Part Number: 1010703-M55342K06B100BRT5
Category: Resistors>Chip Resistor - Surface Mount
Series: Military, MIL-PRF-55342, RM0705
Features: Military, Non-Inductive
Package: Tape & Reel (TR)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0705
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: M55342K06B100BRT5-ND,M55342K06B100BRT5-MIL,764-M55342K06B100BRT5TR
Base Product Number: M55342
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342K06B100BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B100BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B100BRT5TR-ND
100 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342K06B100BRT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B100BRT5DKR-ND
Chip Resistor - Surface Mount 764-M55342K06B100BRT5DKR-ND
RES SMD 100K OHM 0.1% 0.15W 0705

RES SMD 100K OHM 0.1% 0.15W 0705

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342K06B100BRT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B100BRT5CT-ND
Chip Resistor - Surface Mount 764-M55342K06B100BRT5CT-ND
RES SMD 100K OHM 0.1% 0.15W 0705

RES SMD 100K OHM 0.1% 0.15W 0705

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 52-M55342K06B100BRT5 M55342K06B100BRT5 1010703-M55342K06B100BRT5 764-M55342K06B100BRT5TR-ND
Product Name SMD 0.15 W 100000 ohm Resistor Res Thin Film 0705 100K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details