Vishay Intertechnology, Inc. Res Thick Film 2208 9.53K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B9E53MS2

Description
Res Thick Film 2208 9.53K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 2208 9.53K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 9.53K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R - M55342K05B9E53MS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 9.53K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
M55342K05B9E53MS2
Res Thick Film 2208 9.53K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B9E53MS2
Res Thick Film 2208 9.53K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 2208 9.53K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B9E53MS2
Product Name Res Thick Film 2208 9.53K Ohm 1% 9/40W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers