Vishay Precision Group Rcwpm-7225 9.31K 1% K M55342K05B9E31S Rs Vishay M55342K05B9E31SUL

Description
RCWPM-7225 9.31K 1% K M55342K05B9E31S RS
Description
RCWPM-7225 9.31K 1% K M55342K05B9E31S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 9.31K 1% K M55342K05B9E31S Rs Vishay - 21P1505 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 9.31K 1% K M55342K05B9E31S Rs Vishay
21P1505
Rcwpm-7225 9.31K 1% K M55342K05B9E31S Rs Vishay 21P1505
RCWPM-7225 9.31K 1% K M55342K05B9E31S RS

RCWPM-7225 9.31K 1% K M55342K05B9E31S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1505
Product Name Rcwpm-7225 9.31K 1% K M55342K05B9E31S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details