Vishay Precision Group Rcwpm-7225 91K 2% K M55342K05B91H0R Tsl Vishay M55342K05B91H0RWL

Description
RCWPM-7225 91K 2% K M55342K05B91H0R TSL
Description
RCWPM-7225 91K 2% K M55342K05B91H0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 91K 2% K M55342K05B91H0R Tsl Vishay - 21P1552 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 91K 2% K M55342K05B91H0R Tsl Vishay
21P1552
Rcwpm-7225 91K 2% K M55342K05B91H0R Tsl Vishay 21P1552
RCWPM-7225 91K 2% K M55342K05B91H0R TSL

RCWPM-7225 91K 2% K M55342K05B91H0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1552
Product Name Rcwpm-7225 91K 2% K M55342K05B91H0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers