Vishay Intertechnology, Inc. Res Thin Film 2208 91K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B91H0RS2

Description
Res Thin Film 2208 91K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2208 91K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 91K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R - M55342K05B91H0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 91K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
M55342K05B91H0RS2
Res Thin Film 2208 91K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B91H0RS2
Res Thin Film 2208 91K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2208 91K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B91H0RS2
Product Name Res Thin Film 2208 91K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details