Vishay Precision Group Rcwpm-7225 91 2% K M55342K05B91G0R Rsl Vishay M55342K05B91G0RUL

Description
RCWPM-7225 91 2% K M55342K05B91G0R RSL
Description
RCWPM-7225 91 2% K M55342K05B91G0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 91 2% K M55342K05B91G0R Rsl Vishay - 21P1547 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 91 2% K M55342K05B91G0R Rsl Vishay
21P1547
Rcwpm-7225 91 2% K M55342K05B91G0R Rsl Vishay 21P1547
RCWPM-7225 91 2% K M55342K05B91G0R RSL

RCWPM-7225 91 2% K M55342K05B91G0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1547
Product Name Rcwpm-7225 91 2% K M55342K05B91G0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details