Vishay Precision Group Rcwpm-7225 909 1% K M55342K05B909Dr Tsl Vishay M55342K05B909DRWL

Description
RCWPM-7225 909 1% K M55342K05B909DR TSL
Description
RCWPM-7225 909 1% K M55342K05B909DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 909 1% K M55342K05B909Dr Tsl Vishay - 21P1538 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 909 1% K M55342K05B909Dr Tsl Vishay
21P1538
Rcwpm-7225 909 1% K M55342K05B909Dr Tsl Vishay 21P1538
RCWPM-7225 909 1% K M55342K05B909DR TSL

RCWPM-7225 909 1% K M55342K05B909DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1538
Product Name Rcwpm-7225 909 1% K M55342K05B909Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers