Vishay Intertechnology, Inc. Res Thick Film 2208 8.2K Ohm 5% 9/40W ¦100ppm/¦C 0.001% SMD Tray M55342K05B8K20SWB

Description
Res Thick Film 2208 8.2K Ohm 5% 9/40W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 2208 8.2K Ohm 5% 9/40W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 8.2K Ohm 5% 9/40W ¦100ppm/¦C 0.001% SMD Tray - M55342K05B8K20SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 8.2K Ohm 5% 9/40W ¦100ppm/¦C 0.001% SMD Tray
M55342K05B8K20SWB
Res Thick Film 2208 8.2K Ohm 5% 9/40W ¦100ppm/¦C 0.001% SMD Tray M55342K05B8K20SWB
Res Thick Film 2208 8.2K Ohm 5% 9/40W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 2208 8.2K Ohm 5% 9/40W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B8K20SWB
Product Name Res Thick Film 2208 8.2K Ohm 5% 9/40W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details