Vishay Precision Group Rcwpm-7225 8.2K 2% K M55342K05B8H20S Tsl Vishay M55342K05B8H20SWL

Description
RCWPM-7225 8.2K 2% K M55342K05B8H20S TSL
Description
RCWPM-7225 8.2K 2% K M55342K05B8H20S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 8.2K 2% K M55342K05B8H20S Tsl Vishay - 21P1396 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 8.2K 2% K M55342K05B8H20S Tsl Vishay
21P1396
Rcwpm-7225 8.2K 2% K M55342K05B8H20S Tsl Vishay 21P1396
RCWPM-7225 8.2K 2% K M55342K05B8H20S TSL

RCWPM-7225 8.2K 2% K M55342K05B8H20S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1396
Product Name Rcwpm-7225 8.2K 2% K M55342K05B8H20S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details