Vishay Precision Group Rcwpm-7225 887 1% K M55342K05B887Ds Rsl Vishay M55342K05B887DSUL

Description
RCWPM-7225 887 1% K M55342K05B887DS RSL
Description
RCWPM-7225 887 1% K M55342K05B887DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 887 1% K M55342K05B887Ds Rsl Vishay - 21P1491 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 887 1% K M55342K05B887Ds Rsl Vishay
21P1491
Rcwpm-7225 887 1% K M55342K05B887Ds Rsl Vishay 21P1491
RCWPM-7225 887 1% K M55342K05B887DS RSL

RCWPM-7225 887 1% K M55342K05B887DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1491
Product Name Rcwpm-7225 887 1% K M55342K05B887Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details