Vishay Intertechnology, Inc. RES 845 OHM 0.225W 0.1% 2208 M55342K05B845ARWS

Description
RES 845ohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 845ohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 0.225W 0.1% 2208 - M55342K05B845ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 0.225W 0.1% 2208
M55342K05B845ARWS
RES 845 OHM 0.225W 0.1% 2208 M55342K05B845ARWS
RES 845ohm 0.225W 0.1% 2208

RES 845ohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K05B845ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B845ARWS-ND
Chip Resistor - Surface Mount 764-M55342K05B845ARWS-ND
845 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

845 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K05B845ARWS 764-M55342K05B845ARWS-ND
Product Name RES 845 OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Resistance Range 845 ohms 845 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details