Vishay Precision Group Rcwpm-7225 825 1% K M55342K05B825Dm Tsl Vishay M55342K05B825DMWL

Description
RCWPM-7225 825 1% K M55342K05B825DM TSL
Description
RCWPM-7225 825 1% K M55342K05B825DM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 825 1% K M55342K05B825Dm Tsl Vishay - 21P1454 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 825 1% K M55342K05B825Dm Tsl Vishay
21P1454
Rcwpm-7225 825 1% K M55342K05B825Dm Tsl Vishay 21P1454
RCWPM-7225 825 1% K M55342K05B825DM TSL

RCWPM-7225 825 1% K M55342K05B825DM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1454
Product Name Rcwpm-7225 825 1% K M55342K05B825Dm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers