Vishay Precision Group Rcwpm-7225 806K 1% K M55342K05B806Er Tsl Vishay M55342K05B806ERWL

Description
RCWPM-7225 806K 1% K M55342K05B806ER TSL
Description
RCWPM-7225 806K 1% K M55342K05B806ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 806K 1% K M55342K05B806Er Tsl Vishay - 21P1416 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 806K 1% K M55342K05B806Er Tsl Vishay
21P1416
Rcwpm-7225 806K 1% K M55342K05B806Er Tsl Vishay 21P1416
RCWPM-7225 806K 1% K M55342K05B806ER TSL

RCWPM-7225 806K 1% K M55342K05B806ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1416
Product Name Rcwpm-7225 806K 1% K M55342K05B806Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers