Vishay Precision Group Rcwpm-7225 806 1% K M55342K05B806Dr Rsl Vishay M55342K05B806DRUL

Description
RCWPM-7225 806 1% K M55342K05B806DR RSL
Description
RCWPM-7225 806 1% K M55342K05B806DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 806 1% K M55342K05B806Dr Rsl Vishay - 21P1413 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 806 1% K M55342K05B806Dr Rsl Vishay
21P1413
Rcwpm-7225 806 1% K M55342K05B806Dr Rsl Vishay 21P1413
RCWPM-7225 806 1% K M55342K05B806DR RSL

RCWPM-7225 806 1% K M55342K05B806DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1413
Product Name Rcwpm-7225 806 1% K M55342K05B806Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details