Vishay Precision Group Rcwpm-7225 7.68 1% K M55342K05B7D68R Rsl Vishay M55342K05B7D68RUL

Description
RCWPM-7225 7.68 1% K M55342K05B7D68R RSL
Description
RCWPM-7225 7.68 1% K M55342K05B7D68R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 7.68 1% K M55342K05B7D68R Rsl Vishay - 21P1245 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 7.68 1% K M55342K05B7D68R Rsl Vishay
21P1245
Rcwpm-7225 7.68 1% K M55342K05B7D68R Rsl Vishay 21P1245
RCWPM-7225 7.68 1% K M55342K05B7D68R RSL

RCWPM-7225 7.68 1% K M55342K05B7D68R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1245
Product Name Rcwpm-7225 7.68 1% K M55342K05B7D68R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details