Vishay Precision Group Rcwpm-7225 750 5% K M55342K05B750Js Tsl Vishay M55342K05B750JSWL

Description
RCWPM-7225 750 5% K M55342K05B750JS TSL
Description
RCWPM-7225 750 5% K M55342K05B750JS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 750 5% K M55342K05B750Js Tsl Vishay - 21P1338 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 750 5% K M55342K05B750Js Tsl Vishay
21P1338
Rcwpm-7225 750 5% K M55342K05B750Js Tsl Vishay 21P1338
RCWPM-7225 750 5% K M55342K05B750JS TSL

RCWPM-7225 750 5% K M55342K05B750JS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1338
Product Name Rcwpm-7225 750 5% K M55342K05B750Js Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers