Vishay Intertechnology, Inc. Res Thin Film 2208 750 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B750GRTP

Description
Res Thin Film 2208 750 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2208 750 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 750 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R - M55342K05B750GRTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 750 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
M55342K05B750GRTP
Res Thin Film 2208 750 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B750GRTP
Res Thin Film 2208 750 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2208 750 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B750GRTP
Product Name Res Thin Film 2208 750 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details