Vishay Precision Group Rcwpm-7225 6.19K 1% K M55342K05B6E19R Ts Vishay M55342K05B6E19RWL

Description
RCWPM-7225 6.19K 1% K M55342K05B6E19R TS
Description
RCWPM-7225 6.19K 1% K M55342K05B6E19R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 6.19K 1% K M55342K05B6E19R Ts Vishay - 21P1040 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 6.19K 1% K M55342K05B6E19R Ts Vishay
21P1040
Rcwpm-7225 6.19K 1% K M55342K05B6E19R Ts Vishay 21P1040
RCWPM-7225 6.19K 1% K M55342K05B6E19R TS

RCWPM-7225 6.19K 1% K M55342K05B6E19R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1040
Product Name Rcwpm-7225 6.19K 1% K M55342K05B6E19R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details