Vishay Precision Group Rcwpm-7225 68K 2% K M55342K05B68H0S Tsl Vishay M55342K05B68H0SWL

Description
RCWPM-7225 68K 2% K M55342K05B68H0S TSL
Description
RCWPM-7225 68K 2% K M55342K05B68H0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 68K 2% K M55342K05B68H0S Tsl Vishay - 21P1192 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 68K 2% K M55342K05B68H0S Tsl Vishay
21P1192
Rcwpm-7225 68K 2% K M55342K05B68H0S Tsl Vishay 21P1192
RCWPM-7225 68K 2% K M55342K05B68H0S TSL

RCWPM-7225 68K 2% K M55342K05B68H0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1192
Product Name Rcwpm-7225 68K 2% K M55342K05B68H0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details