Vishay Precision Group Res Thin Film 2208 68.1 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD M55342K05B68D1RSU

Description
Res Thin Film 2208 68.1 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 2208 68.1 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 68.1 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD - M55342K05B68D1RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 68.1 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD
M55342K05B68D1RSU
Res Thin Film 2208 68.1 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD M55342K05B68D1RSU
Res Thin Film 2208 68.1 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD

Res Thin Film 2208 68.1 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 05 Case Size 68.1 Ohm 0.01% Vishay - 56C8532 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 05 Case Size 68.1 Ohm 0.01% Vishay
56C8532
M55342 100 Ppm 05 Case Size 68.1 Ohm 0.01% Vishay 56C8532
M55342 100 ppm 05 Case Size 68.1 Ohm 0.01%

M55342 100 ppm 05 Case Size 68.1 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K05B68D1RSU 56C8532
Product Name Res Thin Film 2208 68.1 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 05 Case Size 68.1 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details