Vishay Precision Group Rcwpm-7225 61.9 1% K M55342K05B61D9S Tsl Vishay M55342K05B61D9SWL

Description
RCWPM-7225 61.9 1% K M55342K05B61D9S TSL
Description
RCWPM-7225 61.9 1% K M55342K05B61D9S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 61.9 1% K M55342K05B61D9S Tsl Vishay - 21P1098 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 61.9 1% K M55342K05B61D9S Tsl Vishay
21P1098
Rcwpm-7225 61.9 1% K M55342K05B61D9S Tsl Vishay 21P1098
RCWPM-7225 61.9 1% K M55342K05B61D9S TSL

RCWPM-7225 61.9 1% K M55342K05B61D9S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1098
Product Name Rcwpm-7225 61.9 1% K M55342K05B61D9S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers