Vishay Precision Group Rcwpm-7225 61.9 1% K M55342K05B61D9R Rsl Vishay M55342K05B61D9RUL

Description
RCWPM-7225 61.9 1% K M55342K05B61D9R RSL
Description
RCWPM-7225 61.9 1% K M55342K05B61D9R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 61.9 1% K M55342K05B61D9R Rsl Vishay - 21P1095 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 61.9 1% K M55342K05B61D9R Rsl Vishay
21P1095
Rcwpm-7225 61.9 1% K M55342K05B61D9R Rsl Vishay 21P1095
RCWPM-7225 61.9 1% K M55342K05B61D9R RSL

RCWPM-7225 61.9 1% K M55342K05B61D9R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1095
Product Name Rcwpm-7225 61.9 1% K M55342K05B61D9R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details