Vishay Precision Group Res Thin Film 2208 5.6K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B5H60MS6

Description
Res Thin Film 2208 5.6K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 2208 5.6K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 5.6K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R - M55342K05B5H60MS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 5.6K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R
M55342K05B5H60MS6
Res Thin Film 2208 5.6K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B5H60MS6
Res Thin Film 2208 5.6K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 2208 5.6K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,5.6Kohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay - 56C8384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,5.6Kohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
56C8384
Resistor,thick Film,5.6Kohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay 56C8384
Resistor,Thick Film,5.6KOhms,40WV,2 +/-% Tol,100ppm-TC,2308-C ase,RM-MilStyle

Resistor,Thick Film,5.6KOhms,40WV,2+/-% Tol,100ppm-TC,2308-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K05B5H60MS6 56C8384
Product Name Res Thin Film 2208 5.6K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R Resistor,thick Film,5.6Kohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details