Vishay Precision Group Rcwpm-7225 5.62K 1% K M55342K05B5E62R Ts Vishay M55342K05B5E62RWL

Description
RCWPM-7225 5.62K 1% K M55342K05B5E62R TS
Description
RCWPM-7225 5.62K 1% K M55342K05B5E62R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 5.62K 1% K M55342K05B5E62R Ts Vishay - 21P0810 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 5.62K 1% K M55342K05B5E62R Ts Vishay
21P0810
Rcwpm-7225 5.62K 1% K M55342K05B5E62R Ts Vishay 21P0810
RCWPM-7225 5.62K 1% K M55342K05B5E62R TS

RCWPM-7225 5.62K 1% K M55342K05B5E62R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0810
Product Name Rcwpm-7225 5.62K 1% K M55342K05B5E62R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details