Vishay Intertechnology, Inc. RES 5.11K OHM 0.225W 0.1% 2208 M55342K05B5B11RWS

Description
RES 5.11Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 5.11Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 0.225W 0.1% 2208 - M55342K05B5B11RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 0.225W 0.1% 2208
M55342K05B5B11RWS
RES 5.11K OHM 0.225W 0.1% 2208 M55342K05B5B11RWS
RES 5.11Kohm 0.225W 0.1% 2208

RES 5.11Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K05B5B11RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B5B11RWS-ND
Chip Resistor - Surface Mount 764-M55342K05B5B11RWS-ND
5.11 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.11 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K05B5B11RWS 764-M55342K05B5B11RWS-ND
Product Name RES 5.11K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers