Vishay Intertechnology, Inc. Res Thick Film 2208 57.6K Ohm 1% 9/40W ¦100ppm/¦C SMD T/R M55342K05B57E6TS2T

Description
Res Thick Film 2208 57.6K Ohm 1% 9/40W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 2208 57.6K Ohm 1% 9/40W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 57.6K Ohm 1% 9/40W ¦100ppm/¦C SMD T/R - M55342K05B57E6TS2T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 57.6K Ohm 1% 9/40W ¦100ppm/¦C SMD T/R
M55342K05B57E6TS2T
Res Thick Film 2208 57.6K Ohm 1% 9/40W ¦100ppm/¦C SMD T/R M55342K05B57E6TS2T
Res Thick Film 2208 57.6K Ohm 1% 9/40W ¦100ppm/¦C SMD T/R

Res Thick Film 2208 57.6K Ohm 1% 9/40W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B57E6TS2T
Product Name Res Thick Film 2208 57.6K Ohm 1% 9/40W ¦100ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers