Vishay Precision Group Rcwpm-7225 56K 2% K M55342K05B56H0R Tsl Vishay M55342K05B56H0RWL

Description
RCWPM-7225 56K 2% K M55342K05B56H0R TSL
Description
RCWPM-7225 56K 2% K M55342K05B56H0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 56K 2% K M55342K05B56H0R Tsl Vishay - 21P0960 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 56K 2% K M55342K05B56H0R Tsl Vishay
21P0960
Rcwpm-7225 56K 2% K M55342K05B56H0R Tsl Vishay 21P0960
RCWPM-7225 56K 2% K M55342K05B56H0R TSL

RCWPM-7225 56K 2% K M55342K05B56H0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0960
Product Name Rcwpm-7225 56K 2% K M55342K05B56H0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details