Vishay Precision Group Rcwpm-7225 56 2% K M55342K05B56G0S Tsl Vishay M55342K05B56G0SWL

Description
RCWPM-7225 56 2% K M55342K05B56G0S TSL
Description
RCWPM-7225 56 2% K M55342K05B56G0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 56 2% K M55342K05B56G0S Tsl Vishay - 21P0958 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 56 2% K M55342K05B56G0S Tsl Vishay
21P0958
Rcwpm-7225 56 2% K M55342K05B56G0S Tsl Vishay 21P0958
RCWPM-7225 56 2% K M55342K05B56G0S TSL

RCWPM-7225 56 2% K M55342K05B56G0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0958
Product Name Rcwpm-7225 56 2% K M55342K05B56G0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details