Res Thin Film 2208 51 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD T/R
Resistor,Thick Film,51Ohms,40WV,5+/
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K05B51J0MS6 | 56C8414 |
| Product Name | Res Thin Film 2208 51 Ohm 5% 9/40W ¦100ppm/¦C 1% SMD T/R | Resistor,thick Film,51Ohms,40Wv,5+/-% Tol,100Ppm-Tc,2308-Case Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 to 1 +/- % |