Vishay Intertechnology, Inc. Res Thin Film 2208 51K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B51H0RS3

Description
Res Thin Film 2208 51K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2208 51K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 51K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R - M55342K05B51H0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 51K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
M55342K05B51H0RS3
Res Thin Film 2208 51K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B51H0RS3
Res Thin Film 2208 51K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2208 51K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B51H0RS3
Product Name Res Thin Film 2208 51K Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details