Vishay Precision Group Res Thin Film 2208 51 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray M55342K05B51G0RWB

Description
Res Thin Film 2208 51 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2208 51 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 51 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray - M55342K05B51G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 51 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
M55342K05B51G0RWB
Res Thin Film 2208 51 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray M55342K05B51G0RWB
Res Thin Film 2208 51 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2208 51 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,51Ohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay - 56C8409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,51Ohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
56C8409
Resistor,thick Film,51Ohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay 56C8409
Resistor,Thick Film,51Ohms,40WV,2+/ -% Tol,100ppm-TC,2308-C ase,RM-MilStyle

Resistor,Thick Film,51Ohms,40WV,2+/-% Tol,100ppm-TC,2308-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K05B51G0RWB 56C8409
Product Name Res Thin Film 2208 51 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,51Ohms,40Wv,2+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers