Vishay Precision Group Res Thin Film 2208 511 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B511DRTP

Description
Res Thin Film 2208 511 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2208 511 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 511 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD T/R - M55342K05B511DRTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 511 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD T/R
M55342K05B511DRTP
Res Thin Film 2208 511 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B511DRTP
Res Thin Film 2208 511 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2208 511 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,511Ohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay - 56C8428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,511Ohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
56C8428
Resistor,thick Film,511Ohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay 56C8428
Resistor,Thick Film,511Ohms,40WV,1+ /-% Tol,100ppm-TC,2308-C ase,RM-MilStyle

Resistor,Thick Film,511Ohms,40WV,1+/-% Tol,100ppm-TC,2308-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K05B511DRTP 56C8428
Product Name Res Thin Film 2208 511 Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,511Ohms,40Wv,1+/-% Tol,100Ppm-Tc,2308-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers