Vishay Intertechnology, Inc. Res Thick Film 2208 4.7K Ohm 5% 9/40W ¦100ppm/¦C SMD Tray M55342K05B4K70TWBT

Description
Res Thick Film 2208 4.7K Ohm 5% 9/40W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 2208 4.7K Ohm 5% 9/40W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 4.7K Ohm 5% 9/40W ¦100ppm/¦C SMD Tray - M55342K05B4K70TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 4.7K Ohm 5% 9/40W ¦100ppm/¦C SMD Tray
M55342K05B4K70TWBT
Res Thick Film 2208 4.7K Ohm 5% 9/40W ¦100ppm/¦C SMD Tray M55342K05B4K70TWBT
Res Thick Film 2208 4.7K Ohm 5% 9/40W ¦100ppm/¦C SMD Tray

Res Thick Film 2208 4.7K Ohm 5% 9/40W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B4K70TWBT
Product Name Res Thick Film 2208 4.7K Ohm 5% 9/40W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details