Vishay Precision Group Rcwpm-7225 4.7K 5% K M55342K05B4K70P Tsl Vishay M55342K05B4K70PWL

Description
RCWPM-7225 4.7K 5% K M55342K05B4K70P TSL
Description
RCWPM-7225 4.7K 5% K M55342K05B4K70P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 4.7K 5% K M55342K05B4K70P Tsl Vishay - 21P0546 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 4.7K 5% K M55342K05B4K70P Tsl Vishay
21P0546
Rcwpm-7225 4.7K 5% K M55342K05B4K70P Tsl Vishay 21P0546
RCWPM-7225 4.7K 5% K M55342K05B4K70P TSL

RCWPM-7225 4.7K 5% K M55342K05B4K70P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0546
Product Name Rcwpm-7225 4.7K 5% K M55342K05B4K70P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details