Vishay Precision Group Rcwpm-7225 4.7K 5% K M55342K05B4K70M Rsl Vishay M55342K05B4K70MUL

Description
RCWPM-7225 4.7K 5% K M55342K05B4K70M RSL
Description
RCWPM-7225 4.7K 5% K M55342K05B4K70M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 4.7K 5% K M55342K05B4K70M Rsl Vishay - 21P0543 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 4.7K 5% K M55342K05B4K70M Rsl Vishay
21P0543
Rcwpm-7225 4.7K 5% K M55342K05B4K70M Rsl Vishay 21P0543
RCWPM-7225 4.7K 5% K M55342K05B4K70M RSL

RCWPM-7225 4.7K 5% K M55342K05B4K70M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0543
Product Name Rcwpm-7225 4.7K 5% K M55342K05B4K70M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details