Vishay Intertechnology, Inc. Res Thick Film 2208 4.99K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray M55342K05B4E99TWBT

Description
Res Thick Film 2208 4.99K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 2208 4.99K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 4.99K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray - M55342K05B4E99TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 4.99K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
M55342K05B4E99TWBT
Res Thick Film 2208 4.99K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray M55342K05B4E99TWBT
Res Thick Film 2208 4.99K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray

Res Thick Film 2208 4.99K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B4E99TWBT
Product Name Res Thick Film 2208 4.99K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers