Vishay Precision Group Rcwpm-7225 4.64K 1% K M55342K05B4E64S Rs Vishay M55342K05B4E64SUL

Description
RCWPM-7225 4.64K 1% K M55342K05B4E64S RS
Description
RCWPM-7225 4.64K 1% K M55342K05B4E64S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 4.64K 1% K M55342K05B4E64S Rs Vishay - 21P0505 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 4.64K 1% K M55342K05B4E64S Rs Vishay
21P0505
Rcwpm-7225 4.64K 1% K M55342K05B4E64S Rs Vishay 21P0505
RCWPM-7225 4.64K 1% K M55342K05B4E64S RS

RCWPM-7225 4.64K 1% K M55342K05B4E64S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0505
Product Name Rcwpm-7225 4.64K 1% K M55342K05B4E64S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details