Vishay Precision Group Rcwpm-7225 499 1% K M55342K05B499Ds Tsl Vishay M55342K05B499DSWL

Description
RCWPM-7225 499 1% K M55342K05B499DS TSL
Description
RCWPM-7225 499 1% K M55342K05B499DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 499 1% K M55342K05B499Ds Tsl Vishay - 21P0776 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 499 1% K M55342K05B499Ds Tsl Vishay
21P0776
Rcwpm-7225 499 1% K M55342K05B499Ds Tsl Vishay 21P0776
RCWPM-7225 499 1% K M55342K05B499DS TSL

RCWPM-7225 499 1% K M55342K05B499DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0776
Product Name Rcwpm-7225 499 1% K M55342K05B499Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details